Oil-Rite Corp. Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| 1/4" OD Copper Tubing | |
| 1/4" OD Nylon Tubing HP (High Pressure) With .050" Wall Thickness. | |
| 1/4" OD Nyon Tubing with .035" Wall Thickness | |
| 1/4" OD Polyurethane Tubing | |
| This is a semi-transparent nylon tubing suitable for use with Hydracision®. It is flexible enough to accommodate longer bends with some rigidity to prevent saging. The wall thickness... |