Oil-Rite Corp. (Formerly B1723-11X06), Solenoid Shutoff Valve, 24VDC, Max 125 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals B1723-22V024DW

Description
Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any position and are particularly useful in automated plants and hard to reach locations. These valves are meant for continuous duty; flow cannot be adjusted. The nominal power consumption is 7 watts. The coil is permanently molded into the housing, creating a durable, water resistant construction. The valves have corrosion resistant aluminum alloy bodies and stainless steel plungers and springs. The unit tolerates temperatures up to 225° F. The seals are Viton (EPDM seals are also available upon request). The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice size is 1/16” diameter and the maximum pressure is 125 PSI. The lead wire is 18 Awg. 24” Lg. The total length of the valve is 1 9/16” and total height is 2 3/4”.
Description
Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any position and are particularly useful in automated plants and hard to reach locations. These valves are meant for continuous duty; flow cannot be adjusted. The nominal power consumption is 7 watts. The coil is permanently molded into the housing, creating a durable, water resistant construction. The valves have corrosion resistant aluminum alloy bodies and stainless steel plungers and springs. The unit tolerates temperatures up to 225° F. The seals are Viton (EPDM seals are also available upon request). The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice size is 1/16” diameter and the maximum pressure is 125 PSI. The lead wire is 18 Awg. 24” Lg. The total length of the valve is 1 9/16” and total height is 2 3/4”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1723-11X06), Solenoid Shutoff Valve, 24VDC, Max 125 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals - B1723-22V024DW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1723-11X06), Solenoid Shutoff Valve, 24VDC, Max 125 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals
B1723-22V024DW
(Formerly B1723-11X06), Solenoid Shutoff Valve, 24VDC, Max 125 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals B1723-22V024DW
Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any position and are particularly useful in automated plants and hard to reach locations. These valves are meant for continuous duty; flow cannot be adjusted. The nominal power consumption is 7 watts. The coil is permanently molded into the housing, creating a durable, water resistant construction. The valves have corrosion resistant aluminum alloy bodies and stainless steel plungers and springs. The unit tolerates temperatures up to 225° F. The seals are Viton (EPDM seals are also available upon request). The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice size is 1/16” diameter and the maximum pressure is 125 PSI. The lead wire is 18 Awg. 24” Lg. The total length of the valve is 1 9/16” and total height is 2 3/4”.

Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any position and are particularly useful in automated plants and hard to reach locations. These valves are meant for continuous duty; flow cannot be adjusted. The nominal power consumption is 7 watts.

The coil is permanently molded into the housing, creating a durable, water resistant construction. The valves have corrosion resistant aluminum alloy bodies and stainless steel plungers and springs. The unit tolerates temperatures up to 225° F. The seals are Viton (EPDM seals are also available upon request). The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice size is 1/16” diameter and the maximum pressure is 125 PSI. The lead wire is 18 Awg. 24” Lg. The total length of the valve is 1 9/16” and total height is 2 3/4”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1723-22V024DW
Product Name (Formerly B1723-11X06), Solenoid Shutoff Valve, 24VDC, Max 125 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals
Valve Type Solenoid; Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
3-Piece Bolted In-Line Maintenance Valve - VBE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Chemical
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details