Oil-Rite Corp. Angle Heavy Duty Sight Feed Valve, Solid Gasket, 3/8” Female NPT Inlet, 3/8” Male NPT Outlet, Tamperproof B1284-5-S01

Description
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in an angle configuration, with the inlet on the side of the body and the outlet on the bottom. The needle valve adjustment is located on the top of the body. The solid gasket design is used with a sealed pressure system (vented designs are also available). This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. The total height of the valve is 5 15/32" and width is 1 7/8".
Description
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in an angle configuration, with the inlet on the side of the body and the outlet on the bottom. The needle valve adjustment is located on the top of the body. The solid gasket design is used with a sealed pressure system (vented designs are also available). This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. The total height of the valve is 5 15/32" and width is 1 7/8".

Suppliers

Company
Product
Description
Supplier Links
Angle Heavy Duty Sight Feed Valve, Solid Gasket, 3/8” Female NPT Inlet, 3/8” Male NPT Outlet, Tamperproof - B1284-5-S01 - Oil-Rite Corp.
Manitowoc, WI, United States
Angle Heavy Duty Sight Feed Valve, Solid Gasket, 3/8” Female NPT Inlet, 3/8” Male NPT Outlet, Tamperproof
B1284-5-S01
Angle Heavy Duty Sight Feed Valve, Solid Gasket, 3/8” Female NPT Inlet, 3/8” Male NPT Outlet, Tamperproof B1284-5-S01
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in an angle configuration, with the inlet on the side of the body and the outlet on the bottom. The needle valve adjustment is located on the top of the body. The solid gasket design is used with a sealed pressure system (vented designs are also available). This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. The total height of the valve is 5 15/32" and width is 1 7/8".

Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet and outlet are in an angle configuration, with the inlet on the side of the body and the outlet on the bottom. The needle valve adjustment is located on the top of the body. The solid gasket design is used with a sealed pressure system (vented designs are also available).

This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. The total height of the valve is 5 15/32" and width is 1 7/8".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1284-5-S01
Product Name Angle Heavy Duty Sight Feed Valve, Solid Gasket, 3/8” Female NPT Inlet, 3/8” Male NPT Outlet, Tamperproof
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Mud Valves - Mud Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Mud Valves
View Details
Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details