Oil-Rite Corp. Solenoid Valve Operator, 220V/50Hz, Buna-N Seals B1725-B2205W

Description
Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with Oil-Rite electrically controlled lubricators, chain lubricators, and valves. This class “B” (130 C °) water resistant solenoid is suitable for temperatures from -45 ° F to +185° F. The coil housing is steel and the center core and plunger are stainless steel. Nominal power consumption is 7 watts. The solenoid has a 1/2” NPT conduit powered by 220V/50Hz and features Buna-N seals (Viton and EPDM seals are available upon request).
Description
Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with Oil-Rite electrically controlled lubricators, chain lubricators, and valves. This class “B” (130 C °) water resistant solenoid is suitable for temperatures from -45 ° F to +185° F. The coil housing is steel and the center core and plunger are stainless steel. Nominal power consumption is 7 watts. The solenoid has a 1/2” NPT conduit powered by 220V/50Hz and features Buna-N seals (Viton and EPDM seals are available upon request).

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve Operator, 220V/50Hz, Buna-N Seals - B1725-B2205W - Oil-Rite Corp.
Manitowoc, WI, United States
Solenoid Valve Operator, 220V/50Hz, Buna-N Seals
B1725-B2205W
Solenoid Valve Operator, 220V/50Hz, Buna-N Seals B1725-B2205W
Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with Oil-Rite electrically controlled lubricators, chain lubricators, and valves. This class “B” (130 C °) water resistant solenoid is suitable for temperatures from -45 ° F to +185° F. The coil housing is steel and the center core and plunger are stainless steel. Nominal power consumption is 7 watts. The solenoid has a 1/2” NPT conduit powered by 220V/50Hz and features Buna-N seals (Viton and EPDM seals are available upon request).

Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with Oil-Rite electrically controlled lubricators, chain lubricators, and valves.

This class “B” (130 C °) water resistant solenoid is suitable for temperatures from -45 ° F to +185° F. The coil housing is steel and the center core and plunger are stainless steel. Nominal power consumption is 7 watts. The solenoid has a 1/2” NPT conduit powered by 220V/50Hz and features Buna-N seals (Viton and EPDM seals are available upon request).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1725-B2205W
Product Name Solenoid Valve Operator, 220V/50Hz, Buna-N Seals
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1213030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details