Oil-Rite Corp. (Formerly B1630-6-HN-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Male NPT Inlet, 1/4” OD Tube Outlet, Handwheel B1628-325B2HW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/8”. The valve has a 1/8” male NPT inlet and a 1/4" OD tube outlet.
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/8”. The valve has a 1/8” male NPT inlet and a 1/4" OD tube outlet.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1630-6-HN-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Male NPT Inlet, 1/4” OD Tube Outlet, Handwheel - B1628-325B2HW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1630-6-HN-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Male NPT Inlet, 1/4” OD Tube Outlet, Handwheel
B1628-325B2HW
(Formerly B1630-6-HN-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Male NPT Inlet, 1/4” OD Tube Outlet, Handwheel B1628-325B2HW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/8”. The valve has a 1/8” male NPT inlet and a 1/4" OD tube outlet.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The solid gasket design is used with a sealed pressure system. Vented designs are also available.

This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/8”.

The valve has a 1/8” male NPT inlet and a 1/4" OD tube outlet.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-325B2HW
Product Name (Formerly B1630-6-HN-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Male NPT Inlet, 1/4” OD Tube Outlet, Handwheel
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1229010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.00 inch (25.40 mm)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-2-Z 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details