Oil-Rite Corp. (Formerly B1631-1-S01X00), Straight Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Handwheel B1628-411B2HW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 9/32”. The valve has a 1/8” female NPT inlet and a 1/8” female NPT outlet.
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 9/32”. The valve has a 1/8” female NPT inlet and a 1/8” female NPT outlet.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1631-1-S01X00), Straight Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Handwheel - B1628-411B2HW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1631-1-S01X00), Straight Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Handwheel
B1628-411B2HW
(Formerly B1631-1-S01X00), Straight Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Handwheel B1628-411B2HW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 9/32”. The valve has a 1/8” female NPT inlet and a 1/8” female NPT outlet.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available.

This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 9/32”.

The valve has a 1/8” female NPT inlet and a 1/8” female NPT outlet.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-411B2HW
Product Name (Formerly B1631-1-S01X00), Straight Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Handwheel
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details