Oil-Rite Corp. (Formerly B1630-13-TP-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof B1628-316B2TW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1630-13-TP-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof - B1628-316B2TW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1630-13-TP-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof
B1628-316B2TW
(Formerly B1630-13-TP-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof B1628-316B2TW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The solid gasket design is used with a sealed pressure system. Vented designs are also available.

This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”.

The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-316B2TW
Product Name (Formerly B1630-13-TP-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121462030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details