Oil-Rite Corp. (Formerly B1723-7X03), Solenoid Shutoff Valve, 12VDC, Max 10 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna- N Seals B1723-21B012DW

Description
Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any position and are particularly useful in automated plants and hard to reach locations. These valves are meant for continuous duty; flow cannot be adjusted. The nominal power consumption is 7 watts. The coil is permanently molded into the housing, creating a durable, water resistant construction. The valves have corrosion resistant aluminum alloy bodies and stainless steel plungers and springs. The unit tolerates temperatures up to 225° F. The standard seals are Buna-N (Viton and EPDM seals are also available upon request). The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 12VDC (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice size is 1/4” diameter and the maximum pressure is 10 PSI. The lead wire is 18 Awg. 24” Lg. The total length of the valve is 1 9/16” and total height is 2 3/4”.
Description
Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any position and are particularly useful in automated plants and hard to reach locations. These valves are meant for continuous duty; flow cannot be adjusted. The nominal power consumption is 7 watts. The coil is permanently molded into the housing, creating a durable, water resistant construction. The valves have corrosion resistant aluminum alloy bodies and stainless steel plungers and springs. The unit tolerates temperatures up to 225° F. The standard seals are Buna-N (Viton and EPDM seals are also available upon request). The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 12VDC (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice size is 1/4” diameter and the maximum pressure is 10 PSI. The lead wire is 18 Awg. 24” Lg. The total length of the valve is 1 9/16” and total height is 2 3/4”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1723-7X03), Solenoid Shutoff Valve, 12VDC, Max 10 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna- N Seals - B1723-21B012DW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1723-7X03), Solenoid Shutoff Valve, 12VDC, Max 10 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna- N Seals
B1723-21B012DW
(Formerly B1723-7X03), Solenoid Shutoff Valve, 12VDC, Max 10 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna- N Seals B1723-21B012DW
Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any position and are particularly useful in automated plants and hard to reach locations. These valves are meant for continuous duty; flow cannot be adjusted. The nominal power consumption is 7 watts. The coil is permanently molded into the housing, creating a durable, water resistant construction. The valves have corrosion resistant aluminum alloy bodies and stainless steel plungers and springs. The unit tolerates temperatures up to 225° F. The standard seals are Buna-N (Viton and EPDM seals are also available upon request). The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 12VDC (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice size is 1/4” diameter and the maximum pressure is 10 PSI. The lead wire is 18 Awg. 24” Lg. The total length of the valve is 1 9/16” and total height is 2 3/4”.

Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any position and are particularly useful in automated plants and hard to reach locations. These valves are meant for continuous duty; flow cannot be adjusted. The nominal power consumption is 7 watts.

The coil is permanently molded into the housing, creating a durable, water resistant construction. The valves have corrosion resistant aluminum alloy bodies and stainless steel plungers and springs. The unit tolerates temperatures up to 225° F. The standard seals are Buna-N (Viton and EPDM seals are also available upon request). The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 12VDC (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice size is 1/4” diameter and the maximum pressure is 10 PSI. The lead wire is 18 Awg. 24” Lg. The total length of the valve is 1 9/16” and total height is 2 3/4”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1723-21B012DW
Product Name (Formerly B1723-7X03), Solenoid Shutoff Valve, 12VDC, Max 10 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna- N Seals
Valve Type Solenoid; Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113772040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.00 inch (101.60 mm)
Actuation Manual
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details