Oil-Rite Corp. Universal Sight Feed Valve, 3/8” Female NPT Inlet, 3/8” Male NPT Outlet, Tamperproof B2501-6

Description
Universal (Bulls-Eye) Sight Feed Valves allow visual observation of the liquid stream from a distance, with the volume of flow controlled by an adjustable needle valve. The bulls-eye sight feed valve has excellent flow characteristics with low pressure drop. These units are principally used on gravity or pressure lubricating systems of larger machinery where considerable capacities of oil must be dispensed. The sturdy construction makes them especially suitable for paper mill machinery, steel mills, rolling mills, sugar mills, steam and gas engines, gear units, etc. Their use can be extended to any application requiring adjustable, visible flow control. Large glass sight windows on both sides of the valve are gasketed to prevent leakage and permit excellent observation of the liquid stream. Threaded retaining rings on both sides secure the glass. The sights can easily be removed for cleaning or replacement without disconnecting the valve. The vent in the sight chamber ensures proper flow and prevents airlock. When the vent is replaced with a solid pipe plug (part no. A4167-1), maximum sight chamber pressure is 55 PSI. This tamperproof valve withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features steel plated needle assembly, gold anodized aluminum valve body, 1 1/2” diameter sight glass, Buna-N seals, and 1/4" diameter port. Total Height of the valve is 6 21/32”. (3) 3/8” Female NPT inlets are provided as well as a 3/8” Male NPT outlet.
Description
Universal (Bulls-Eye) Sight Feed Valves allow visual observation of the liquid stream from a distance, with the volume of flow controlled by an adjustable needle valve. The bulls-eye sight feed valve has excellent flow characteristics with low pressure drop. These units are principally used on gravity or pressure lubricating systems of larger machinery where considerable capacities of oil must be dispensed. The sturdy construction makes them especially suitable for paper mill machinery, steel mills, rolling mills, sugar mills, steam and gas engines, gear units, etc. Their use can be extended to any application requiring adjustable, visible flow control. Large glass sight windows on both sides of the valve are gasketed to prevent leakage and permit excellent observation of the liquid stream. Threaded retaining rings on both sides secure the glass. The sights can easily be removed for cleaning or replacement without disconnecting the valve. The vent in the sight chamber ensures proper flow and prevents airlock. When the vent is replaced with a solid pipe plug (part no. A4167-1), maximum sight chamber pressure is 55 PSI. This tamperproof valve withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features steel plated needle assembly, gold anodized aluminum valve body, 1 1/2” diameter sight glass, Buna-N seals, and 1/4" diameter port. Total Height of the valve is 6 21/32”. (3) 3/8” Female NPT inlets are provided as well as a 3/8” Male NPT outlet.

Suppliers

Company
Product
Description
Supplier Links
Universal Sight Feed Valve, 3/8” Female NPT Inlet, 3/8” Male NPT Outlet, Tamperproof - B2501-6 - Oil-Rite Corp.
Manitowoc, WI, United States
Universal Sight Feed Valve, 3/8” Female NPT Inlet, 3/8” Male NPT Outlet, Tamperproof
B2501-6
Universal Sight Feed Valve, 3/8” Female NPT Inlet, 3/8” Male NPT Outlet, Tamperproof B2501-6
Universal (Bulls-Eye) Sight Feed Valves allow visual observation of the liquid stream from a distance, with the volume of flow controlled by an adjustable needle valve. The bulls-eye sight feed valve has excellent flow characteristics with low pressure drop. These units are principally used on gravity or pressure lubricating systems of larger machinery where considerable capacities of oil must be dispensed. The sturdy construction makes them especially suitable for paper mill machinery, steel mills, rolling mills, sugar mills, steam and gas engines, gear units, etc. Their use can be extended to any application requiring adjustable, visible flow control. Large glass sight windows on both sides of the valve are gasketed to prevent leakage and permit excellent observation of the liquid stream. Threaded retaining rings on both sides secure the glass. The sights can easily be removed for cleaning or replacement without disconnecting the valve. The vent in the sight chamber ensures proper flow and prevents airlock. When the vent is replaced with a solid pipe plug (part no. A4167-1), maximum sight chamber pressure is 55 PSI. This tamperproof valve withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features steel plated needle assembly, gold anodized aluminum valve body, 1 1/2” diameter sight glass, Buna-N seals, and 1/4" diameter port. Total Height of the valve is 6 21/32”. (3) 3/8” Female NPT inlets are provided as well as a 3/8” Male NPT outlet.

Universal (Bulls-Eye) Sight Feed Valves allow visual observation of the liquid stream from a distance, with the volume of flow controlled by an adjustable needle valve. The bulls-eye sight feed valve has excellent flow characteristics with low pressure drop. These units are principally used on gravity or pressure lubricating systems of larger machinery where considerable capacities of oil must be dispensed. The sturdy construction makes them especially suitable for paper mill machinery, steel mills, rolling mills, sugar mills, steam and gas engines, gear units, etc. Their use can be extended to any application requiring adjustable, visible flow control.

Large glass sight windows on both sides of the valve are gasketed to prevent leakage and permit excellent observation of the liquid stream. Threaded retaining rings on both sides secure the glass. The sights can easily be removed for cleaning or replacement without disconnecting the valve.

The vent in the sight chamber ensures proper flow and prevents airlock. When the vent is replaced with a solid pipe plug (part no. A4167-1), maximum sight chamber pressure is 55 PSI.

This tamperproof valve withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features steel plated needle assembly, gold anodized aluminum valve body, 1 1/2” diameter sight glass, Buna-N seals, and 1/4" diameter port. Total Height of the valve is 6 21/32”.

(3) 3/8” Female NPT inlets are provided as well as a 3/8” Male NPT outlet.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B2501-6
Product Name Universal Sight Feed Valve, 3/8” Female NPT Inlet, 3/8” Male NPT Outlet, Tamperproof
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PP-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Labcock Valves - 1077002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details