Oil-Rite Corp. Straight Heavy Duty Sight Feed Valve, Solid Gasket, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, 1 1/8”-12 Remote Mounting Thread, Tamperproof B749-12SG

Description
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1 1/8”-12 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 4 3/4" and width is 3 11/32".
Description
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1 1/8”-12 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 4 3/4" and width is 3 11/32".

Suppliers

Company
Product
Description
Supplier Links
Straight Heavy Duty Sight Feed Valve, Solid Gasket, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, 1 1/8”-12 Remote Mounting Thread, Tamperproof - B749-12SG - Oil-Rite Corp.
Manitowoc, WI, United States
Straight Heavy Duty Sight Feed Valve, Solid Gasket, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, 1 1/8”-12 Remote Mounting Thread, Tamperproof
B749-12SG
Straight Heavy Duty Sight Feed Valve, Solid Gasket, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, 1 1/8”-12 Remote Mounting Thread, Tamperproof B749-12SG
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1 1/8”-12 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 4 3/4" and width is 3 11/32".

Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available.

This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1 1/8”-12 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 4 3/4" and width is 3 11/32".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B749-12SG
Product Name Straight Heavy Duty Sight Feed Valve, Solid Gasket, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, 1 1/8”-12 Remote Mounting Thread, Tamperproof
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121528007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details