Oil-Rite Corp. Pressure Compensated Adjustable Constant Flow Control Valve, T-Handle B2222-1

Description
Pressure Compensated Adjustable Constant Flow Control Valves feature an adjustable flow rate that stays constant through changes in pressure. Mechanisms within the valve utilize fewer fluid openings when pressure elevates and more fluid openings when pressure lowers, allowing the flow rate to be maintained with varying pressures. It operates with pressures from 15 PSI to 125 PSI with oil viscosities between 400 SSU and 750 SSU. It tolerates temperatures up to 225° F. This valve has a flow rate adjustable from 3 oz per minute to 1 GPM, and is accurate within plus or minus 10% . The flow rate is adjusted with the T-handle (a tamperproof version is also available). This unit has an aluminum alloy body, brass stem, and plated steel parts. Buna-N seals are used. The valve has a 1/4" female NPT inlet and 1/4” female NPT outlet. The total length of the valve is 3 3/8”.
Description
Pressure Compensated Adjustable Constant Flow Control Valves feature an adjustable flow rate that stays constant through changes in pressure. Mechanisms within the valve utilize fewer fluid openings when pressure elevates and more fluid openings when pressure lowers, allowing the flow rate to be maintained with varying pressures. It operates with pressures from 15 PSI to 125 PSI with oil viscosities between 400 SSU and 750 SSU. It tolerates temperatures up to 225° F. This valve has a flow rate adjustable from 3 oz per minute to 1 GPM, and is accurate within plus or minus 10% . The flow rate is adjusted with the T-handle (a tamperproof version is also available). This unit has an aluminum alloy body, brass stem, and plated steel parts. Buna-N seals are used. The valve has a 1/4" female NPT inlet and 1/4” female NPT outlet. The total length of the valve is 3 3/8”.

Suppliers

Company
Product
Description
Supplier Links
Pressure Compensated Adjustable Constant Flow Control Valve, T-Handle - B2222-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Pressure Compensated Adjustable Constant Flow Control Valve, T-Handle
B2222-1
Pressure Compensated Adjustable Constant Flow Control Valve, T-Handle B2222-1
Pressure Compensated Adjustable Constant Flow Control Valves feature an adjustable flow rate that stays constant through changes in pressure. Mechanisms within the valve utilize fewer fluid openings when pressure elevates and more fluid openings when pressure lowers, allowing the flow rate to be maintained with varying pressures. It operates with pressures from 15 PSI to 125 PSI with oil viscosities between 400 SSU and 750 SSU. It tolerates temperatures up to 225° F. This valve has a flow rate adjustable from 3 oz per minute to 1 GPM, and is accurate within plus or minus 10% . The flow rate is adjusted with the T-handle (a tamperproof version is also available). This unit has an aluminum alloy body, brass stem, and plated steel parts. Buna-N seals are used. The valve has a 1/4" female NPT inlet and 1/4” female NPT outlet. The total length of the valve is 3 3/8”.

Pressure Compensated Adjustable Constant Flow Control Valves feature an adjustable flow rate that stays constant through changes in pressure.

Mechanisms within the valve utilize fewer fluid openings when pressure elevates and more fluid openings when pressure lowers, allowing the flow rate to be maintained with varying pressures. It operates with pressures from 15 PSI to 125 PSI with oil viscosities between 400 SSU and 750 SSU. It tolerates temperatures up to 225° F.

This valve has a flow rate adjustable from 3 oz per minute to 1 GPM, and is accurate within plus or minus 10% . The flow rate is adjusted with the T-handle (a tamperproof version is also available).

This unit has an aluminum alloy body, brass stem, and plated steel parts. Buna-N seals are used. The valve has a 1/4" female NPT inlet and 1/4” female NPT outlet. The total length of the valve is 3 3/8”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B2222-1
Product Name Pressure Compensated Adjustable Constant Flow Control Valve, T-Handle
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PP-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Check Valve 0 5 4 - 1227007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.75 inch (19.05 mm)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details