Oil-Rite Corp. 3-Way Air Solenoid Valve, 110V/50Hz or 120V/60Hz B2684-1

Description
This 3-way Air Solenoid is used to operate PurgeX systems. It is powered by 110V/50Hz or 120V/60Hz. For additional voltages and frequencies, please consult factory. Air-Operated PurgeX systems require that the 3-Way Air Solenoid be wired to a Programmable Cycle Timer. The Cycle Timer signals the solenoid to open the air passage from the inlet to the outlet. The air then travels from the solenoid to the Purgex pump(s), causing the PurgeX pump(s) to cycle. The third port exhausts, allowing the PurgeX piston(s) to return to a closed position when the solenoid is unpowered. The 1/8” female NPT air inlet is labeled “1”, the 1/8” female NPT air outlet is labeled “2”, and the 3rd port is for exhaust and has no connections.
Description
This 3-way Air Solenoid is used to operate PurgeX systems. It is powered by 110V/50Hz or 120V/60Hz. For additional voltages and frequencies, please consult factory. Air-Operated PurgeX systems require that the 3-Way Air Solenoid be wired to a Programmable Cycle Timer. The Cycle Timer signals the solenoid to open the air passage from the inlet to the outlet. The air then travels from the solenoid to the Purgex pump(s), causing the PurgeX pump(s) to cycle. The third port exhausts, allowing the PurgeX piston(s) to return to a closed position when the solenoid is unpowered. The 1/8” female NPT air inlet is labeled “1”, the 1/8” female NPT air outlet is labeled “2”, and the 3rd port is for exhaust and has no connections.

Suppliers

Company
Product
Description
Supplier Links
3-Way Air Solenoid Valve, 110V/50Hz or 120V/60Hz - B2684-1 - Oil-Rite Corp.
Manitowoc, WI, United States
3-Way Air Solenoid Valve, 110V/50Hz or 120V/60Hz
B2684-1
3-Way Air Solenoid Valve, 110V/50Hz or 120V/60Hz B2684-1
This 3-way Air Solenoid is used to operate PurgeX systems. It is powered by 110V/50Hz or 120V/60Hz. For additional voltages and frequencies, please consult factory. Air-Operated PurgeX systems require that the 3-Way Air Solenoid be wired to a Programmable Cycle Timer. The Cycle Timer signals the solenoid to open the air passage from the inlet to the outlet. The air then travels from the solenoid to the Purgex pump(s), causing the PurgeX pump(s) to cycle. The third port exhausts, allowing the PurgeX piston(s) to return to a closed position when the solenoid is unpowered. The 1/8” female NPT air inlet is labeled “1”, the 1/8” female NPT air outlet is labeled “2”, and the 3rd port is for exhaust and has no connections.

This 3-way Air Solenoid is used to operate PurgeX systems. It is powered by 110V/50Hz or 120V/60Hz. For additional voltages and frequencies, please consult factory.

Air-Operated PurgeX systems require that the 3-Way Air Solenoid be wired to a Programmable Cycle Timer. The Cycle Timer signals the solenoid to open the air passage from the inlet to the outlet. The air then travels from the solenoid to the Purgex pump(s), causing the PurgeX pump(s) to cycle. The third port exhausts, allowing the PurgeX piston(s) to return to a closed position when the solenoid is unpowered.

The 1/8” female NPT air inlet is labeled “1”, the 1/8” female NPT air outlet is labeled “2”, and the 3rd port is for exhaust and has no connections.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B2684-1
Product Name 3-Way Air Solenoid Valve, 110V/50Hz or 120V/60Hz
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Ball Check Valve 0 5 4 - 1227015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.50 inch (38.10 mm)
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details