Oil-Rite Corp. Cross Heavy Duty Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, 1”-14 Remote Mounting Thread, Tamperproof B748-10

Description
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, including steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1”-14 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 23/32" and width is 3 1/4".
Description
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, including steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1”-14 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 23/32" and width is 3 1/4".

Suppliers

Company
Product
Description
Supplier Links
Cross Heavy Duty Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, 1”-14 Remote Mounting Thread, Tamperproof - B748-10 - Oil-Rite Corp.
Manitowoc, WI, United States
Cross Heavy Duty Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, 1”-14 Remote Mounting Thread, Tamperproof
B748-10
Cross Heavy Duty Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, 1”-14 Remote Mounting Thread, Tamperproof B748-10
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, including steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1”-14 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 23/32" and width is 3 1/4".

Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, including steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control.

There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications.

This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1”-14 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 23/32" and width is 3 1/4".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B748-10
Product Name Cross Heavy Duty Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, 1”-14 Remote Mounting Thread, Tamperproof
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113776060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 6.00 inch (152.40 mm)
Actuation Manual
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details