Pressure Compensated Adjustable Constant Flow Control Valves feature an adjustable flow rate that stays constant through changes in pressure.
Mechanisms within the valve utilize fewer fluid openings when pressure elevates and more fluid openings when pressure lowers, allowing the flow rate to be maintained with varying pressures. It operates with pressures from 15 PSI to 125 PSI with oil viscosities between 400 SSU and 750 SSU. It tolerates temperatures up to 225° F.
This valve has a flow rate adjustable from 3 oz per minute to 1 GPM, and is accurate within plus or minus 10% . The flow rate has a tamperproof adjustment (a T-handle version is also available).
This unit has an aluminum alloy body, brass stem, and plated steel parts. Buna-N seals are used. The valve has a 1/4" female NPT inlet and 1/4” female NPT outlet. The total length of the valve is 3 3/8”.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B2222-2 |
| Product Name | Pressure Compensated Adjustable Constant Flow Control Valve, Tamperproof |
| Valve Type | Control Valve |