Oil-Rite Corp. (Formerly B1835-1X03), Adjustable Sight Feed Valve With Solenoid Shutoff, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, 24VDC B1835-22B1S024DW

Description
Sight Feed Valves with Solenoid Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The valve features an aluminum alloy valve body, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 15/16”. The sight feed valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.
Description
Sight Feed Valves with Solenoid Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The valve features an aluminum alloy valve body, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 15/16”. The sight feed valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1835-1X03), Adjustable Sight Feed Valve With Solenoid Shutoff, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, 24VDC - B1835-22B1S024DW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1835-1X03), Adjustable Sight Feed Valve With Solenoid Shutoff, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, 24VDC
B1835-22B1S024DW
(Formerly B1835-1X03), Adjustable Sight Feed Valve With Solenoid Shutoff, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, 24VDC B1835-22B1S024DW
Sight Feed Valves with Solenoid Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The valve features an aluminum alloy valve body, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 15/16”. The sight feed valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Sight Feed Valves with Solenoid Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control.

Drop feeding can be observed through the glass viewing window in the valve body. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The valve features an aluminum alloy valve body, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 15/16”.

The sight feed valve is suitable for temperatures up to 225° F.

NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1835-22B1S024DW
Product Name (Formerly B1835-1X03), Adjustable Sight Feed Valve With Solenoid Shutoff, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, 24VDC
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010352-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
22mm MINISOL - 09-211-105-20 ELC VME+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
VALVES - BP-100-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details