Oil-Rite Corp. Cross Heavy Duty Sight Feed Valve, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, 1 1/8”-12 Remote Mounting Thread, Handwheel B748-9

Description
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, including steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1 1/8”-12 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 13/16" and width is 3 11/32".
Description
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, including steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1 1/8”-12 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 13/16" and width is 3 11/32".

Suppliers

Company
Product
Description
Supplier Links
Cross Heavy Duty Sight Feed Valve, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, 1 1/8”-12 Remote Mounting Thread, Handwheel - B748-9 - Oil-Rite Corp.
Manitowoc, WI, United States
Cross Heavy Duty Sight Feed Valve, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, 1 1/8”-12 Remote Mounting Thread, Handwheel
B748-9
Cross Heavy Duty Sight Feed Valve, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, 1 1/8”-12 Remote Mounting Thread, Handwheel B748-9
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, including steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1 1/8”-12 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 13/16" and width is 3 11/32".

Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, including steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control.

There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications.

This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1 1/8”-12 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 13/16" and width is 3 11/32".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B748-9
Product Name Cross Heavy Duty Sight Feed Valve, 1/2” Female NPT Inlet, 1/2” Female NPT Outlet, 1 1/8”-12 Remote Mounting Thread, Handwheel
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61635 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Connection Description Threaded; 1/4 NPT
View Details
57P Butterfly Valve Gear 1 5 14 - 123719050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-4-C 4X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details