Oil-Rite Corp. (Formerly B1629-5-TP-SG), Cross Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof B1628-215B2TW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 3 3/16”. The valve has a 1/8” female NPT inlet and a 1/4" OD tube outlet.
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 3 3/16”. The valve has a 1/8” female NPT inlet and a 1/4" OD tube outlet.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1629-5-TP-SG), Cross Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof - B1628-215B2TW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1629-5-TP-SG), Cross Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof
B1628-215B2TW
(Formerly B1629-5-TP-SG), Cross Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof B1628-215B2TW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 3 3/16”. The valve has a 1/8” female NPT inlet and a 1/4" OD tube outlet.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The solid gasket design is used with a sealed pressure system. Vented designs are also available.

This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 3 3/16”.

The valve has a 1/8” female NPT inlet and a 1/4" OD tube outlet.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-215B2TW
Product Name (Formerly B1629-5-TP-SG), Cross Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Rotary shear valve, 13 port, 12 position - VD13122PKPKPK0170 - IMI Life Science
Specs
Maximum Pressure ? to 2567.17 psi (? to 1807 m H2O)
Number of Ports 13
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Safety Couplers - 162-5210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details