Oil-Rite Corp. (Formerly B1694-13), Adjustable Sight Feed Valve With Toggle Shutoff, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet B1694-35B1

Description
Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The sight chamber is vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to drip nozzle pressure. The valve features an aluminum alloy body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 3”. This sight feed valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.
Description
Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The sight chamber is vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to drip nozzle pressure. The valve features an aluminum alloy body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 3”. This sight feed valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1694-13), Adjustable Sight Feed Valve With Toggle Shutoff, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet - B1694-35B1 - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1694-13), Adjustable Sight Feed Valve With Toggle Shutoff, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet
B1694-35B1
(Formerly B1694-13), Adjustable Sight Feed Valve With Toggle Shutoff, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet B1694-35B1
Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The sight chamber is vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to drip nozzle pressure. The valve features an aluminum alloy body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 3”. This sight feed valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control.

Drop feeding can be observed through the glass viewing window in the valve body. The sight chamber is vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to drip nozzle pressure. The valve features an aluminum alloy body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 3”.

This sight feed valve is suitable for temperatures up to 225° F.

NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1694-35B1
Product Name (Formerly B1694-13), Adjustable Sight Feed Valve With Toggle Shutoff, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 121601005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details