Oil-Rite Corp. (Formerly B1628-11-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof B1628-135B2TW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in an angle configuration, with the inlet on the side of the body and the outlet on the bottom. The needle valve adjustment is located on the top of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 3 1/8”. The valve has a 1/4” female NPT inlet and a 1/4" OD tube outlet.
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in an angle configuration, with the inlet on the side of the body and the outlet on the bottom. The needle valve adjustment is located on the top of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 3 1/8”. The valve has a 1/4” female NPT inlet and a 1/4" OD tube outlet.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1628-11-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof - B1628-135B2TW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1628-11-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof
B1628-135B2TW
(Formerly B1628-11-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof B1628-135B2TW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in an angle configuration, with the inlet on the side of the body and the outlet on the bottom. The needle valve adjustment is located on the top of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 3 1/8”. The valve has a 1/4” female NPT inlet and a 1/4" OD tube outlet.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet and outlet are in an angle configuration, with the inlet on the side of the body and the outlet on the bottom. The needle valve adjustment is located on the top of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available.

This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 3 1/8”.

The valve has a 1/4” female NPT inlet and a 1/4" OD tube outlet.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-135B2TW
Product Name (Formerly B1628-11-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PP-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1219005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details