Oil-Rite Corp. Constant Flow Control Valve, 1 Quart Per Minute Flow Rate B1844-5

Description
Constant Flow Control Valves are used in low pressure lubricating systems. They do not require frequent adjustment and are especially suitable for use in automated plants, for elevated, distant, or hard to get at places. The valves have a fixed flow rate. The accuracy of the flow rate can be maintained with varying pressures, ranging from 15 PSI minimum to 125 PSI maximum, and with any oil having a viscosity of 400 SSU minimum to 750 SSU maximum. This valve has a flow rate set to 1 qt per minute, and is accurate within plus or minus 10% . The valve features a 1/4" female NPT inlet and 1/4” female NPT outlet. The total length of the valve is 2 3/4”. The orifice size is .067”.
Description
Constant Flow Control Valves are used in low pressure lubricating systems. They do not require frequent adjustment and are especially suitable for use in automated plants, for elevated, distant, or hard to get at places. The valves have a fixed flow rate. The accuracy of the flow rate can be maintained with varying pressures, ranging from 15 PSI minimum to 125 PSI maximum, and with any oil having a viscosity of 400 SSU minimum to 750 SSU maximum. This valve has a flow rate set to 1 qt per minute, and is accurate within plus or minus 10% . The valve features a 1/4" female NPT inlet and 1/4” female NPT outlet. The total length of the valve is 2 3/4”. The orifice size is .067”.

Suppliers

Company
Product
Description
Supplier Links
Constant Flow Control Valve, 1 Quart Per Minute Flow Rate - B1844-5 - Oil-Rite Corp.
Manitowoc, WI, United States
Constant Flow Control Valve, 1 Quart Per Minute Flow Rate
B1844-5
Constant Flow Control Valve, 1 Quart Per Minute Flow Rate B1844-5
Constant Flow Control Valves are used in low pressure lubricating systems. They do not require frequent adjustment and are especially suitable for use in automated plants, for elevated, distant, or hard to get at places. The valves have a fixed flow rate. The accuracy of the flow rate can be maintained with varying pressures, ranging from 15 PSI minimum to 125 PSI maximum, and with any oil having a viscosity of 400 SSU minimum to 750 SSU maximum. This valve has a flow rate set to 1 qt per minute, and is accurate within plus or minus 10% . The valve features a 1/4" female NPT inlet and 1/4” female NPT outlet. The total length of the valve is 2 3/4”. The orifice size is .067”.

Constant Flow Control Valves are used in low pressure lubricating systems. They do not require frequent adjustment and are especially suitable for use in automated plants, for elevated, distant, or hard to get at places. The valves have a fixed flow rate.

The accuracy of the flow rate can be maintained with varying pressures, ranging from 15 PSI minimum to 125 PSI maximum, and with any oil having a viscosity of 400 SSU minimum to 750 SSU maximum.

This valve has a flow rate set to 1 qt per minute, and is accurate within plus or minus 10% . The valve features a 1/4" female NPT inlet and 1/4” female NPT outlet. The total length of the valve is 2 3/4”. The orifice size is .067”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1844-5
Product Name Constant Flow Control Valve, 1 Quart Per Minute Flow Rate
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Manual Control Valves - 2022617 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details
Air solenoid valve - CPE24-M1H-5/3GS-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers