Oil-Rite Corp. (Formerly B1631-13X-TP), Straight Small Sight Feed Valve, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof B1628-416B1TW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1631-13X-TP), Straight Small Sight Feed Valve, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof - B1628-416B1TW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1631-13X-TP), Straight Small Sight Feed Valve, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof
B1628-416B1TW
(Formerly B1631-13X-TP), Straight Small Sight Feed Valve, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof B1628-416B1TW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications.

This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”.

The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-416B1TW
Product Name (Formerly B1631-13X-TP), Straight Small Sight Feed Valve, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Resilient Seated Butterfly Valve - 700/722 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Butterfly
Primary Material Ductile Iron
Maximum Pressure 200.00 psi (141 m H2O)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details