Oil-Rite Corp. (Formerly B1694-4), Adjustable Sight Feed Valve With Toggle Shutoff, 1/8” Male NPT Inlet, 1/8” Female NPT Outlet B1694-12B1

Description
Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The sight chamber is vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to drip nozzle pressure. The valve features an aluminum alloy valve body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 7/16”. The valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.
Description
Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The sight chamber is vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to drip nozzle pressure. The valve features an aluminum alloy valve body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 7/16”. The valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1694-4), Adjustable Sight Feed Valve With Toggle Shutoff, 1/8” Male NPT Inlet, 1/8” Female NPT Outlet - B1694-12B1 - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1694-4), Adjustable Sight Feed Valve With Toggle Shutoff, 1/8” Male NPT Inlet, 1/8” Female NPT Outlet
B1694-12B1
(Formerly B1694-4), Adjustable Sight Feed Valve With Toggle Shutoff, 1/8” Male NPT Inlet, 1/8” Female NPT Outlet B1694-12B1
Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The sight chamber is vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to drip nozzle pressure. The valve features an aluminum alloy valve body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 7/16”. The valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control.

Drop feeding can be observed through the glass viewing window in the valve body. The sight chamber is vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to drip nozzle pressure. The valve features an aluminum alloy valve body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 7/16”.

The valve is suitable for temperatures up to 225° F.

NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1694-12B1
Product Name (Formerly B1694-4), Adjustable Sight Feed Valve With Toggle Shutoff, 1/8” Male NPT Inlet, 1/8” Female NPT Outlet
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Filters / Regulators - 61616 - Jergens, Inc.
Specs
Connection Description Threaded; 1/4 NPT
View Details
Ball Check Valve 0 5 4 - 121210010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFSE-C-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.38 inch (9.52 mm)
View Details