Oil-Rite Corp. Precision Relief Valve, 60 ± 5 PSI Max A4454-2

Description
Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating held within plus or minus 5 PSI accuracy. The setting for the upper limit (30 ± 5 PSI) is tamperproof and cannot be adjusted. The relief pressures can be reduced and locked at any settin6. This valve tolerates temperatures up to 225° F. It features a brass piston and Viton seals. A plunger with an O-ring is seated against a port inside the aluminum valve body. The plunger is held in place by a stainless steel spring. An enclosure cap is screwed over the valve body and used to adjust the valve’s upper pressure limit. A 3/32” diameter vent hole on the top of the cap allows the released air or liquid to escape. A locknut is provided on the valve body to lock the cap in place. The hex size is 3/4”. The total height of the valve is 1 7/16”. To use the relief valve at the maximum rated pressure of 60 ± 5 PSI, screw the top cap down until it is seated and lock this setting with the locknut. To reset the valve for a lower pressure, back off the top cap to a suitable point that produces the desired pressure relief and lock the setting with the locknut. The unit has a 1/4” NPT thread.
Description
Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating held within plus or minus 5 PSI accuracy. The setting for the upper limit (30 ± 5 PSI) is tamperproof and cannot be adjusted. The relief pressures can be reduced and locked at any settin6. This valve tolerates temperatures up to 225° F. It features a brass piston and Viton seals. A plunger with an O-ring is seated against a port inside the aluminum valve body. The plunger is held in place by a stainless steel spring. An enclosure cap is screwed over the valve body and used to adjust the valve’s upper pressure limit. A 3/32” diameter vent hole on the top of the cap allows the released air or liquid to escape. A locknut is provided on the valve body to lock the cap in place. The hex size is 3/4”. The total height of the valve is 1 7/16”. To use the relief valve at the maximum rated pressure of 60 ± 5 PSI, screw the top cap down until it is seated and lock this setting with the locknut. To reset the valve for a lower pressure, back off the top cap to a suitable point that produces the desired pressure relief and lock the setting with the locknut. The unit has a 1/4” NPT thread.

Suppliers

Company
Product
Description
Supplier Links
Precision Relief Valve, 60 ± 5 PSI Max - A4454-2 - Oil-Rite Corp.
Manitowoc, WI, United States
Precision Relief Valve, 60 ± 5 PSI Max
A4454-2
Precision Relief Valve, 60 ± 5 PSI Max A4454-2
Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating held within plus or minus 5 PSI accuracy. The setting for the upper limit (30 ± 5 PSI) is tamperproof and cannot be adjusted. The relief pressures can be reduced and locked at any settin6. This valve tolerates temperatures up to 225° F. It features a brass piston and Viton seals. A plunger with an O-ring is seated against a port inside the aluminum valve body. The plunger is held in place by a stainless steel spring. An enclosure cap is screwed over the valve body and used to adjust the valve’s upper pressure limit. A 3/32” diameter vent hole on the top of the cap allows the released air or liquid to escape. A locknut is provided on the valve body to lock the cap in place. The hex size is 3/4”. The total height of the valve is 1 7/16”. To use the relief valve at the maximum rated pressure of 60 ± 5 PSI, screw the top cap down until it is seated and lock this setting with the locknut. To reset the valve for a lower pressure, back off the top cap to a suitable point that produces the desired pressure relief and lock the setting with the locknut. The unit has a 1/4” NPT thread.

Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating held within plus or minus 5 PSI accuracy. The setting for the upper limit (30 ± 5 PSI) is tamperproof and cannot be adjusted. The relief pressures can be reduced and locked at any settin6.

This valve tolerates temperatures up to 225° F. It features a brass piston and Viton seals. A plunger with an O-ring is seated against a port inside the aluminum valve body. The plunger is held in place by a stainless steel spring. An enclosure cap is screwed over the valve body and used to adjust the valve’s upper pressure limit. A 3/32” diameter vent hole on the top of the cap allows the released air or liquid to escape. A locknut is provided on the valve body to lock the cap in place. The hex size is 3/4”. The total height of the valve is 1 7/16”.

To use the relief valve at the maximum rated pressure of 60 ± 5 PSI, screw the top cap down until it is seated and lock this setting with the locknut. To reset the valve for a lower pressure, back off the top cap to a suitable point that produces the desired pressure relief and lock the setting with the locknut.

The unit has a 1/4” NPT thread.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number A4454-2
Product Name Precision Relief Valve, 60 ± 5 PSI Max
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PP-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
Two-Piece Safety Exhaust Valve - VMH2 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Air
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details