Oil-Rite Corp. (Formerly B1631-9X00), Straight Small Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Male NPT Outlet, Handwheel B1628-434B1HW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 15/32”. The valve has a 1/4” female NPT inlet and a 1/4” male NPT outlet.
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 15/32”. The valve has a 1/4” female NPT inlet and a 1/4” male NPT outlet.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1631-9X00), Straight Small Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Male NPT Outlet, Handwheel - B1628-434B1HW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1631-9X00), Straight Small Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Male NPT Outlet, Handwheel
B1628-434B1HW
(Formerly B1631-9X00), Straight Small Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Male NPT Outlet, Handwheel B1628-434B1HW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 15/32”. The valve has a 1/4” female NPT inlet and a 1/4” male NPT outlet.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications.

This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 15/32”.

The valve has a 1/4” female NPT inlet and a 1/4” male NPT outlet.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-434B1HW
Product Name (Formerly B1631-9X00), Straight Small Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Male NPT Outlet, Handwheel
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121530012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details