Oil-Rite Corp. Precision Relief Valve, 30 ± 5 PSI Max A4454-1

Description
Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating held within plus or minus 5 PSI accuracy. The setting for the upper limit (30 ± 5 PSI) is tamperproof and cannot be adjusted. The relief pressures can be reduced and locked at any setting. This valve tolerates temperatures up to 225° F. It features a brass piston and Viton seals. A plunger with an O-ring is seated against a port inside the aluminum valve body. The plunger is held in place by a stainless steel spring. An enclosure cap is screwed over the valve body and used to adjust the valve’s upper pressure limit. A 3/32” diameter vent hole on the top of the cap allows the released air or liquid to escape. A locknut is provided on the valve body to lock the cap in place. The hex size is 3/4”. The total height of the valve is 1 7/16”. To use the relief valve at the maximum rated pressure of 30 ± 5 PSI, screw the top cap down until it is seated and lock this setting with the locknut. To reset the valve for a lower pressure, back off the top cap to a suitable point that produces the desired pressure relief and lock the setting with the locknut. The unit has a 1/4” NPT thread.
Description
Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating held within plus or minus 5 PSI accuracy. The setting for the upper limit (30 ± 5 PSI) is tamperproof and cannot be adjusted. The relief pressures can be reduced and locked at any setting. This valve tolerates temperatures up to 225° F. It features a brass piston and Viton seals. A plunger with an O-ring is seated against a port inside the aluminum valve body. The plunger is held in place by a stainless steel spring. An enclosure cap is screwed over the valve body and used to adjust the valve’s upper pressure limit. A 3/32” diameter vent hole on the top of the cap allows the released air or liquid to escape. A locknut is provided on the valve body to lock the cap in place. The hex size is 3/4”. The total height of the valve is 1 7/16”. To use the relief valve at the maximum rated pressure of 30 ± 5 PSI, screw the top cap down until it is seated and lock this setting with the locknut. To reset the valve for a lower pressure, back off the top cap to a suitable point that produces the desired pressure relief and lock the setting with the locknut. The unit has a 1/4” NPT thread.

Suppliers

Company
Product
Description
Supplier Links
Precision Relief Valve, 30 ± 5 PSI Max - A4454-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Precision Relief Valve, 30 ± 5 PSI Max
A4454-1
Precision Relief Valve, 30 ± 5 PSI Max A4454-1
Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating held within plus or minus 5 PSI accuracy. The setting for the upper limit (30 ± 5 PSI) is tamperproof and cannot be adjusted. The relief pressures can be reduced and locked at any setting. This valve tolerates temperatures up to 225° F. It features a brass piston and Viton seals. A plunger with an O-ring is seated against a port inside the aluminum valve body. The plunger is held in place by a stainless steel spring. An enclosure cap is screwed over the valve body and used to adjust the valve’s upper pressure limit. A 3/32” diameter vent hole on the top of the cap allows the released air or liquid to escape. A locknut is provided on the valve body to lock the cap in place. The hex size is 3/4”. The total height of the valve is 1 7/16”. To use the relief valve at the maximum rated pressure of 30 ± 5 PSI, screw the top cap down until it is seated and lock this setting with the locknut. To reset the valve for a lower pressure, back off the top cap to a suitable point that produces the desired pressure relief and lock the setting with the locknut. The unit has a 1/4” NPT thread.

Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating held within plus or minus 5 PSI accuracy. The setting for the upper limit (30 ± 5 PSI) is tamperproof and cannot be adjusted. The relief pressures can be reduced and locked at any setting.

This valve tolerates temperatures up to 225° F. It features a brass piston and Viton seals. A plunger with an O-ring is seated against a port inside the aluminum valve body. The plunger is held in place by a stainless steel spring. An enclosure cap is screwed over the valve body and used to adjust the valve’s upper pressure limit. A 3/32” diameter vent hole on the top of the cap allows the released air or liquid to escape. A locknut is provided on the valve body to lock the cap in place. The hex size is 3/4”. The total height of the valve is 1 7/16”.

To use the relief valve at the maximum rated pressure of 30 ± 5 PSI, screw the top cap down until it is seated and lock this setting with the locknut. To reset the valve for a lower pressure, back off the top cap to a suitable point that produces the desired pressure relief and lock the setting with the locknut.

The unit has a 1/4” NPT thread.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number A4454-1
Product Name Precision Relief Valve, 30 ± 5 PSI Max
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15mm MICROSOL MS-E - 31-333N-03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Pneumatic Filter Regulator - 214577195 - Radwell International
Specs
Primary Material Brass / Bronze
Media Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details