Oil-Rite Corp. Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon... | |
| This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 10” coaxial spray... | |
| This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 12” coaxial spray... | |
| This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 14” coaxial spray... | |
| This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 16” coaxial spray... | |
| This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 18” coaxial spray... | |
| This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 20” coaxial spray... | |
| This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 22” coaxial spray... | |
| This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 24” coaxial spray... | |
| This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 36” coaxial spray... | |
| This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This standard 8” coaxial... |