Oil-Rite Corp. Solenoid Valve Operator, 24VDC, Buna-N Seals B1725-B024DW

Description
Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with Oil-Rite electrically controlled lubricators, chain lubricators, and valves. This class “B” (130 C °) water resistant solenoid is suitable for temperatures from -45 ° F to +185° F. The coil housing is steel and the center core and plunger are stainless steel. Nominal power consumption is 7 watts. The solenoid has a 1/2” NPT conduit powered by 24VDC and features Buna-N seals (Viton and EPDM seals are available upon request).
Description
Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with Oil-Rite electrically controlled lubricators, chain lubricators, and valves. This class “B” (130 C °) water resistant solenoid is suitable for temperatures from -45 ° F to +185° F. The coil housing is steel and the center core and plunger are stainless steel. Nominal power consumption is 7 watts. The solenoid has a 1/2” NPT conduit powered by 24VDC and features Buna-N seals (Viton and EPDM seals are available upon request).

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve Operator, 24VDC, Buna-N Seals - B1725-B024DW - Oil-Rite Corp.
Manitowoc, WI, United States
Solenoid Valve Operator, 24VDC, Buna-N Seals
B1725-B024DW
Solenoid Valve Operator, 24VDC, Buna-N Seals B1725-B024DW
Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with Oil-Rite electrically controlled lubricators, chain lubricators, and valves. This class “B” (130 C °) water resistant solenoid is suitable for temperatures from -45 ° F to +185° F. The coil housing is steel and the center core and plunger are stainless steel. Nominal power consumption is 7 watts. The solenoid has a 1/2” NPT conduit powered by 24VDC and features Buna-N seals (Viton and EPDM seals are available upon request).

Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with Oil-Rite electrically controlled lubricators, chain lubricators, and valves.

This class “B” (130 C °) water resistant solenoid is suitable for temperatures from -45 ° F to +185° F. The coil housing is steel and the center core and plunger are stainless steel. Nominal power consumption is 7 watts. The solenoid has a 1/2” NPT conduit powered by 24VDC and features Buna-N seals (Viton and EPDM seals are available upon request).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1725-B024DW
Product Name Solenoid Valve Operator, 24VDC, Buna-N Seals
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Flow Control Valves - 61609 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Swing Check Valves Lever - 120561040 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-Z LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details