Oil-Rite Corp. (Formerly B1630-13-HN-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Handwheel B1628-316B2HW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1630-13-HN-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Handwheel - B1628-316B2HW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1630-13-HN-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Handwheel
B1628-316B2HW
(Formerly B1630-13-HN-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Handwheel B1628-316B2HW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The solid gasket design is used with a sealed pressure system. Vented designs are also available.

This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”.

The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-316B2HW
Product Name (Formerly B1630-13-HN-SG), Inverted Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Handwheel
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 121608020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details