Oil-Rite Corp. Explosion Proof Solenoid Shutoff Valve, Normally Closed, 480V/60Hz, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna- N Seals A4507-1B4806

Description
Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The nominal power output is 7.3 watts. The valve has a corrosion resistant stainless steel body. Buna-N seals are used. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 480V/60Hz (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice is 1/4” in diameter. Maximum pressure is 20 PSI. The lead wires are 18 Awg. 24” Lg and include a third wire ground. The total length of the valve is 2 5/8” and total height is 3 1/4”. This unit is suited to ambient temperatures of 0° to 104° F and media temperatures of 0° to 150° F. This Explosion Proof Solenoid Shutoff Valve is UL listed and CSA certified for hazardous locations: Class I: Division 1, Groups C and D Class II: Division 1, Groups E, F, and G Division 2, Groups A, B, C, D, E, F, and G.
Description
Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The nominal power output is 7.3 watts. The valve has a corrosion resistant stainless steel body. Buna-N seals are used. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 480V/60Hz (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice is 1/4” in diameter. Maximum pressure is 20 PSI. The lead wires are 18 Awg. 24” Lg and include a third wire ground. The total length of the valve is 2 5/8” and total height is 3 1/4”. This unit is suited to ambient temperatures of 0° to 104° F and media temperatures of 0° to 150° F. This Explosion Proof Solenoid Shutoff Valve is UL listed and CSA certified for hazardous locations: Class I: Division 1, Groups C and D Class II: Division 1, Groups E, F, and G Division 2, Groups A, B, C, D, E, F, and G.

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Solenoid Shutoff Valve, Normally Closed, 480V/60Hz, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna- N Seals - A4507-1B4806 - Oil-Rite Corp.
Manitowoc, WI, United States
Explosion Proof Solenoid Shutoff Valve, Normally Closed, 480V/60Hz, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna- N Seals
A4507-1B4806
Explosion Proof Solenoid Shutoff Valve, Normally Closed, 480V/60Hz, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna- N Seals A4507-1B4806
Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The nominal power output is 7.3 watts. The valve has a corrosion resistant stainless steel body. Buna-N seals are used. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 480V/60Hz (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice is 1/4” in diameter. Maximum pressure is 20 PSI. The lead wires are 18 Awg. 24” Lg and include a third wire ground. The total length of the valve is 2 5/8” and total height is 3 1/4”. This unit is suited to ambient temperatures of 0° to 104° F and media temperatures of 0° to 150° F. This Explosion Proof Solenoid Shutoff Valve is UL listed and CSA certified for hazardous locations: Class I: Division 1, Groups C and D Class II: Division 1, Groups E, F, and G Division 2, Groups A, B, C, D, E, F, and G.

Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The nominal power output is 7.3 watts.

The valve has a corrosion resistant stainless steel body. Buna-N seals are used. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 480V/60Hz (please consult factory for additional voltages and frequencies).

This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice is 1/4” in diameter. Maximum pressure is 20 PSI. The lead wires are 18 Awg. 24” Lg and include a third wire ground. The total length of the valve is 2 5/8” and total height is 3 1/4”.

This unit is suited to ambient temperatures of 0° to 104° F and media temperatures of 0° to 150° F.

This Explosion Proof Solenoid Shutoff Valve is UL listed and CSA certified for hazardous locations:

Class I: Division 1, Groups C and D

Class II: Division 1, Groups E, F, and G

Division 2, Groups A, B, C, D, E, F, and G.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number A4507-1B4806
Product Name Explosion Proof Solenoid Shutoff Valve, Normally Closed, 480V/60Hz, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Buna- N Seals
Valve Type Solenoid; Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Check Valve 0 5 4 - 1216005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details