Oil-Rite Corp. Datasheets for Specialty Brushes
Specialty brushes use specialized or proprietary technologies, or feature brush designs for specific applications or industries.
Specialty Brushes: Learn more
| Product Name | Notes |
|---|---|
| Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes... | |
| Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. | |
| Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes... | |
| Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. | |
| This brush features 2 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. | |
| This brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An... | |
| This brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in... | |
| This brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed... | |
| This Valve Brush features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision... | |
| This Valve Brush features 2 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a... | |
| This Valve Brush features 3 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a... | |
| This Valve Brush features 4 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a... | |
| This Valve Brush features 5 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a... | |
| This Valve Brush features a 45° angle and (2) 1/8” Female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a... | |
| This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. | |
| This Valve Brush features a shank with (2) 1/8” female NPT inlets. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. | |
| This Valve Brush is at a 45° angle and features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes... | |
| This valve brush is at a 45° angle and features 3 valves . It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can... | |
| This valve brush is at a 45° angle. It features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes... | |
| This Valve Brush is at a 45° angle. It features 2 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed... | |
| This Valve Brush is at a 45° angle. It features 3 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed... | |
| This Valve Brush is at a 45° angle. It features 4 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed... | |
| This Valve Brush is at a 45° angle. It features 5 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed... | |
|
(Formerly B1049-4X01), Angled Valve Brush, 1 1/2” Round Nylon, 1/8” Female NPT Inlet -- B1049-NR4BHW
|
This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes... |
| This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be... | |
| This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect... |