Oil-Rite Corp. (Formerly B1835-10-S01X00), Adjustable Sight Feed Valve With Solenoid Shutoff, Solid Gasket, 1/4” Female NPT Inlet, 1/4” Male NPT Outlet, 120V/60Hz B1835-43B2S1206W

Description
Sight Feed Valves with Solenoid Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The solid gasket design is used with a sealed pressure system (vented designs are also available), withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). This valve features an aluminum alloy body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. The total height of the valve is 3 3/8”. The total width of the valve with is 3 3/16". This sight feed valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.
Description
Sight Feed Valves with Solenoid Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The solid gasket design is used with a sealed pressure system (vented designs are also available), withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). This valve features an aluminum alloy body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. The total height of the valve is 3 3/8”. The total width of the valve with is 3 3/16". This sight feed valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1835-10-S01X00), Adjustable Sight Feed Valve With Solenoid Shutoff, Solid Gasket, 1/4” Female NPT Inlet, 1/4” Male NPT Outlet, 120V/60Hz - B1835-43B2S1206W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1835-10-S01X00), Adjustable Sight Feed Valve With Solenoid Shutoff, Solid Gasket, 1/4” Female NPT Inlet, 1/4” Male NPT Outlet, 120V/60Hz
B1835-43B2S1206W
(Formerly B1835-10-S01X00), Adjustable Sight Feed Valve With Solenoid Shutoff, Solid Gasket, 1/4” Female NPT Inlet, 1/4” Male NPT Outlet, 120V/60Hz B1835-43B2S1206W
Sight Feed Valves with Solenoid Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The solid gasket design is used with a sealed pressure system (vented designs are also available), withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). This valve features an aluminum alloy body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. The total height of the valve is 3 3/8”. The total width of the valve with is 3 3/16". This sight feed valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Sight Feed Valves with Solenoid Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control.

Drop feeding can be observed through the glass viewing window in the valve body. The solid gasket design is used with a sealed pressure system (vented designs are also available), withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). This valve features an aluminum alloy body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. The total height of the valve is 3 3/8”. The total width of the valve with is 3 3/16".

This sight feed valve is suitable for temperatures up to 225° F.

NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1835-43B2S1206W
Product Name (Formerly B1835-10-S01X00), Adjustable Sight Feed Valve With Solenoid Shutoff, Solid Gasket, 1/4” Female NPT Inlet, 1/4” Male NPT Outlet, 120V/60Hz
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-SW-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1229030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.00 inch (76.20 mm)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details