Oil-Rite Corp. (Formerly B1629-4-TP-SG), Cross Small Sight Feed Valve, Solid Gasket, 1/8” Male NPT Inlet, 1/8” Female NPT Outlet, Tamperproof B1628-221B2TW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/4”. The valve has a 1/8” male NPT inlet and a 1/8” female NPT outlet.
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/4”. The valve has a 1/8” male NPT inlet and a 1/8” female NPT outlet.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1629-4-TP-SG), Cross Small Sight Feed Valve, Solid Gasket, 1/8” Male NPT Inlet, 1/8” Female NPT Outlet, Tamperproof - B1628-221B2TW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1629-4-TP-SG), Cross Small Sight Feed Valve, Solid Gasket, 1/8” Male NPT Inlet, 1/8” Female NPT Outlet, Tamperproof
B1628-221B2TW
(Formerly B1629-4-TP-SG), Cross Small Sight Feed Valve, Solid Gasket, 1/8” Male NPT Inlet, 1/8” Female NPT Outlet, Tamperproof B1628-221B2TW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/4”. The valve has a 1/8” male NPT inlet and a 1/8” female NPT outlet.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The solid gasket design is used with a sealed pressure system. Vented designs are also available.

This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/4”.

The valve has a 1/8” male NPT inlet and a 1/8” female NPT outlet.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-221B2TW
Product Name (Formerly B1629-4-TP-SG), Cross Small Sight Feed Valve, Solid Gasket, 1/8” Male NPT Inlet, 1/8” Female NPT Outlet, Tamperproof
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
Ball Check Valve 0 5 4 - 1222040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details