Oil-Rite Corp. Large Orifice Spray Valve, Round Pattern, Handwheel, Buna-N Seals A2748-3

Description
This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers, milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications. This Spray Valve is made of aluminum alloy with a brass liquid nozzle. It has a .060 diameter orifice that is about twice the size of the standard spray valve orifice, allowing roughly 4 times the amount of fluid to be dispensed at maximum spray capacity. The handwheel adjustment is brass (tamperproof is also available). Buna-N seals are used. An extra-fine needle valve is used to meter or shut off the flow of liquid. Liquid is sprayed in a round pattern. There is a 1/8” female NPT liquid inlet and a 1/8” female NPT air inlet. Any liquid that flows can usually be sprayed, up to 1000 SSU viscosity at 100° F. The unit tolerates temperatures up to 225° F. It operates with air and liquid pressures of 5 PSI minimum to 20 PSI maximum. The nozzle is designed to create a controlled spray, minimizing unwanted fogging. The unit has a 1 1/16” hex and a maximum length of 2 11/16”. There are (2) 8-32 threaded holes for mounting. For additional information on spray valve operation, reference the “Spray Valve Tips” document located on this page.
Description
This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers, milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications. This Spray Valve is made of aluminum alloy with a brass liquid nozzle. It has a .060 diameter orifice that is about twice the size of the standard spray valve orifice, allowing roughly 4 times the amount of fluid to be dispensed at maximum spray capacity. The handwheel adjustment is brass (tamperproof is also available). Buna-N seals are used. An extra-fine needle valve is used to meter or shut off the flow of liquid. Liquid is sprayed in a round pattern. There is a 1/8” female NPT liquid inlet and a 1/8” female NPT air inlet. Any liquid that flows can usually be sprayed, up to 1000 SSU viscosity at 100° F. The unit tolerates temperatures up to 225° F. It operates with air and liquid pressures of 5 PSI minimum to 20 PSI maximum. The nozzle is designed to create a controlled spray, minimizing unwanted fogging. The unit has a 1 1/16” hex and a maximum length of 2 11/16”. There are (2) 8-32 threaded holes for mounting. For additional information on spray valve operation, reference the “Spray Valve Tips” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Large Orifice Spray Valve, Round Pattern, Handwheel, Buna-N Seals - A2748-3 - Oil-Rite Corp.
Manitowoc, WI, United States
Large Orifice Spray Valve, Round Pattern, Handwheel, Buna-N Seals
A2748-3
Large Orifice Spray Valve, Round Pattern, Handwheel, Buna-N Seals A2748-3
This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers, milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications. This Spray Valve is made of aluminum alloy with a brass liquid nozzle. It has a .060 diameter orifice that is about twice the size of the standard spray valve orifice, allowing roughly 4 times the amount of fluid to be dispensed at maximum spray capacity. The handwheel adjustment is brass (tamperproof is also available). Buna-N seals are used. An extra-fine needle valve is used to meter or shut off the flow of liquid. Liquid is sprayed in a round pattern. There is a 1/8” female NPT liquid inlet and a 1/8” female NPT air inlet. Any liquid that flows can usually be sprayed, up to 1000 SSU viscosity at 100° F. The unit tolerates temperatures up to 225° F. It operates with air and liquid pressures of 5 PSI minimum to 20 PSI maximum. The nozzle is designed to create a controlled spray, minimizing unwanted fogging. The unit has a 1 1/16” hex and a maximum length of 2 11/16”. There are (2) 8-32 threaded holes for mounting. For additional information on spray valve operation, reference the “Spray Valve Tips” document located on this page.

This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers, milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications.

This Spray Valve is made of aluminum alloy with a brass liquid nozzle. It has a .060 diameter orifice that is about twice the size of the standard spray valve orifice, allowing roughly 4 times the amount of fluid to be dispensed at maximum spray capacity. The handwheel adjustment is brass (tamperproof is also available). Buna-N seals are used. An extra-fine needle valve is used to meter or shut off the flow of liquid. Liquid is sprayed in a round pattern. There is a 1/8” female NPT liquid inlet and a 1/8” female NPT air inlet.

Any liquid that flows can usually be sprayed, up to 1000 SSU viscosity at 100° F. The unit tolerates temperatures up to 225° F. It operates with air and liquid pressures of 5 PSI minimum to 20 PSI maximum. The nozzle is designed to create a controlled spray, minimizing unwanted fogging.

The unit has a 1 1/16” hex and a maximum length of 2 11/16”. There are (2) 8-32 threaded holes for mounting.

For additional information on spray valve operation, reference the “Spray Valve Tips” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number A2748-3
Product Name Large Orifice Spray Valve, Round Pattern, Handwheel, Buna-N Seals
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Butterfly Valves - Series BU575 - Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
Primary Material PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details