Oil-Rite Corp. Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the... | |
| Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally open; when a current is applied to the solenoid, the... | |
| Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the... | |
| Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable,... | |
| This 3-way Air Solenoid is used to operate PurgeX systems. It is powered by 110V/50Hz or 120V/60Hz. For additional voltages and frequencies, please consult factory. Air-Operated PurgeX systems require that... | |
| This 3-way Air Solenoid is used to operate PurgeX systems. It is powered by 24VDC. For additional voltages and frequencies, please consult factory. Air-Operated PurgeX systems require that the 3-Way... |