Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.
The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available.
This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 9/32”.
The valve has a 1/8” female NPT inlet and a 1/8” female NPT outlet.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B1628-411B2TW |
| Product Name | (Formerly B1631-1-TP-SG), Straight Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Tamperproof |
| Valve Type | Needle |