Fisnar Fisnar VMS400 Mini Spool Valve VMS400

Description
Fisnar VMS400 is a pneumatic, mini spool valve designed for dispensing low viscosity to high viscosity materials. When air pressure is applied to the air inlet of the VMS400 valve, the spool will be forced forward and fluid will be dispensed. The VMS400 valve has a suck-back effect that eliminates lumping at the end of the needle after dispensing. Turning the adjustment control at the top of the valve regulates the amount of suck-back. Shot size and flow rate are controlled by the tip size, fluid pressure and the duration that the valve is open.
Request a Quote
Description
Fisnar VMS400 is a pneumatic, mini spool valve designed for dispensing low viscosity to high viscosity materials. When air pressure is applied to the air inlet of the VMS400 valve, the spool will be forced forward and fluid will be dispensed. The VMS400 valve has a suck-back effect that eliminates lumping at the end of the needle after dispensing. Turning the adjustment control at the top of the valve regulates the amount of suck-back. Shot size and flow rate are controlled by the tip size, fluid pressure and the duration that the valve is open.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar VMS400 Mini Spool Valve - VMS400 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar VMS400 Mini Spool Valve
VMS400
Fisnar VMS400 Mini Spool Valve VMS400
Fisnar VMS400 is a pneumatic, mini spool valve designed for dispensing low viscosity to high viscosity materials. When air pressure is applied to the air inlet of the VMS400 valve, the spool will be forced forward and fluid will be dispensed. The VMS400 valve has a suck-back effect that eliminates lumping at the end of the needle after dispensing. Turning the adjustment control at the top of the valve regulates the amount of suck-back. Shot size and flow rate are controlled by the tip size, fluid pressure and the duration that the valve is open.

Fisnar VMS400 is a pneumatic, mini spool valve designed for dispensing low viscosity to high viscosity materials. When air pressure is applied to the air inlet of the VMS400 valve, the spool will be forced forward and fluid will be dispensed. The VMS400 valve has a suck-back effect that eliminates lumping at the end of the needle after dispensing. Turning the adjustment control at the top of the valve regulates the amount of suck-back. Shot size and flow rate are controlled by the tip size, fluid pressure and the duration that the valve is open.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Valves
Product Number VMS400
Product Name Fisnar VMS400 Mini Spool Valve
Valve Type Spool; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514972 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
558 Series 316L Press-In Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details