Everlight International Corp. Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated PLT133/T7

Description
Win Source Part Number: 978087-PLT133/T7 Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Bulk Applications: Digital Audio Standard Package: 500 Data Rate: 16Mbps Wavelength: 660nm Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Everlight Electronics Co Ltd Other Names: 5121240076 Base Product Number: PLT133
Request a Quote
Description
Win Source Part Number: 978087-PLT133/T7 Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Bulk Applications: Digital Audio Standard Package: 500 Data Rate: 16Mbps Wavelength: 660nm Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Everlight Electronics Co Ltd Other Names: 5121240076 Base Product Number: PLT133
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated - 978087-PLT133/T7 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated
978087-PLT133/T7
Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated 978087-PLT133/T7
Win Source Part Number: 978087-PLT133/T7 Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Bulk Applications: Digital Audio Standard Package: 500 Data Rate: 16Mbps Wavelength: 660nm Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Everlight Electronics Co Ltd Other Names: 5121240076 Base Product Number: PLT133

Win Source Part Number: 978087-PLT133/T7
Category: Optoelectronics>Fiber Optics - Transmitters - Drive Circuitry Integrated
Package: Bulk
Applications: Digital Audio
Standard Package: 500
Data Rate: 16Mbps
Wavelength: 660nm
Voltage - Supply: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Everlight Electronics Co Ltd
Other Names: 5121240076
Base Product Number: PLT133

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 978087-PLT133/T7
Product Name Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated
Data Rate 0.0160 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
2.5GHz RF Analog Fiber Optic Transmitter - MPS-2300TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details