Infineon Technologies AG Optoelectronics - Fiber Optics - Transmitters - Discrete SBL82314G

Description
Win Source Part Number: 1091356-SBL82314G Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Series: * Package: Bulk Standard Package: 1 ECCN: 5A991B5A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8517.62.0090 Mfr: Infineon Technologies Other Names: 2156-SBL82314G,INFIN FSBL82314G RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1091356-SBL82314G Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Series: * Package: Bulk Standard Package: 1 ECCN: 5A991B5A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8517.62.0090 Mfr: Infineon Technologies Other Names: 2156-SBL82314G,INFIN FSBL82314G RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transmitters - Discrete - 1091356-SBL82314G - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Discrete
1091356-SBL82314G
Optoelectronics - Fiber Optics - Transmitters - Discrete 1091356-SBL82314G
Win Source Part Number: 1091356-SBL82314G Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Series: * Package: Bulk Standard Package: 1 ECCN: 5A991B5A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8517.62.0090 Mfr: Infineon Technologies Other Names: 2156-SBL82314G,INFIN FSBL82314G RoHS Status: Not applicable

Win Source Part Number: 1091356-SBL82314G
Category: Optoelectronics>Fiber Optics - Transmitters - Discrete
Series: *
Package: Bulk
Standard Package: 1
ECCN: 5A991B5A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8517.62.0090
Mfr: Infineon Technologies
Other Names: 2156-SBL82314G,INFINFSBL82314G
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 1091356-SBL82314G
Product Name Optoelectronics - Fiber Optics - Transmitters - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details