Sharp Microelectronics of the Americas Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated GP1FM313TZ0F

Description
Win Source Part Number: 1060959-GP1FM313TZ0F Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Tube Applications: Digital Audio Standard Package: 50 Data Rate: 15.5Mbps Current - Supply: 12 mA Wavelength: 660nm Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.1050 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1060959-GP1FM313TZ0F Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Tube Applications: Digital Audio Standard Package: 50 Data Rate: 15.5Mbps Current - Supply: 12 mA Wavelength: 660nm Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.1050 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated - 1060959-GP1FM313TZ0F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated
1060959-GP1FM313TZ0F
Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated 1060959-GP1FM313TZ0F
Win Source Part Number: 1060959-GP1FM313TZ0F Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Tube Applications: Digital Audio Standard Package: 50 Data Rate: 15.5Mbps Current - Supply: 12 mA Wavelength: 660nm Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.1050 Mfr: Sharp Microelectronics Product Status: Obsolete

Win Source Part Number: 1060959-GP1FM313TZ0F
Category: Optoelectronics>Fiber Optics - Transmitters - Drive Circuitry Integrated
Package: Tube
Applications: Digital Audio
Standard Package: 50
Data Rate: 15.5Mbps
Current - Supply: 12 mA
Wavelength: 660nm
Voltage - Supply: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.49.1050
Mfr: Sharp Microelectronics
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 1060959-GP1FM313TZ0F
Product Name Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated
Data Rate 0.0155 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
L-Band RF Analog Fiber Optic Transmitter - MP-2330TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 3110 to 1550 nm (31100 to 15500 Å)
View Details
2E10 – 850nm Multi-mode -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Data Rate 7.68E-5 to 0.0960 Gbps
View Details