Agilent Technologies, Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1521 HFBR-1521

Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180197-HFBR-1521 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Fibre Optics, Industrial, Consumer Electronics
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180197-HFBR-1521 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Fibre Optics, Industrial, Consumer Electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1521 - 1180197-HFBR-1521 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1521
1180197-HFBR-1521
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1521 1180197-HFBR-1521
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180197-HFBR-1521 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Fibre Optics, Industrial, Consumer Electronics

Manufacturer: Agilent(Hewlett-Packard)
Win Source Part Number: 1180197-HFBR-1521
Manufacturer Homepage: www.home.agilent.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Fibre Optics, Industrial, Consumer Electronics

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 1180197-HFBR-1521
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1521
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
DC to 50  Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF - AFBR-1639Z - Broadcom Inc.
Specs
Packaging Type Vertical Package
Light Source Light Emitting Diode
Wavelength 630 to 685 nm (6300 to 6850 Å)
View Details
3 suppliers
2D07 – 850nm Multi-mode – Diagnostic Output -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Data Rate 7.68E-5 to 0.0960 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details