Panasonic Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated EXB-38V754JV

Description
Manufacturer: AMIS Category: Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Manufacturer: AMIS Category: Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance (+ or -): 5%
Power Per Element: 31mW
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Name Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details