Everlight International Corp. Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated PLT133/T2

Description
Win Source Part Number: 975012-PLT133/T2 Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Bulk Applications: Digital Audio Standard Package: 500 Data Rate: 16Mbps Wavelength: 660nm Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Everlight Electronics Co Ltd Other Names: 5121220076 Base Product Number: PLT133
Request a Quote Datasheet
Description
Win Source Part Number: 975012-PLT133/T2 Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Bulk Applications: Digital Audio Standard Package: 500 Data Rate: 16Mbps Wavelength: 660nm Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Everlight Electronics Co Ltd Other Names: 5121220076 Base Product Number: PLT133
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated - 975012-PLT133/T2 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated
975012-PLT133/T2
Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated 975012-PLT133/T2
Win Source Part Number: 975012-PLT133/T2 Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Bulk Applications: Digital Audio Standard Package: 500 Data Rate: 16Mbps Wavelength: 660nm Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Everlight Electronics Co Ltd Other Names: 5121220076 Base Product Number: PLT133

Win Source Part Number: 975012-PLT133/T2
Category: Optoelectronics>Fiber Optics - Transmitters - Drive Circuitry Integrated
Package: Bulk
Applications: Digital Audio
Standard Package: 500
Data Rate: 16Mbps
Wavelength: 660nm
Voltage - Supply: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Everlight Electronics Co Ltd
Other Names: 5121220076
Base Product Number: PLT133

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 975012-PLT133/T2
Product Name Optoelectronics - Fiber Optics - Transmitters - Drive Circuitry Integrated
Data Rate 0.0160 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details