Agilent Technologies, Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1523 HFBR-1523

Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180199-HFBR-1523 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180199-HFBR-1523 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1523 - 1180199-HFBR-1523 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1523
1180199-HFBR-1523
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1523 1180199-HFBR-1523
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180199-HFBR-1523 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Agilent(Hewlett-Packard)
Win Source Part Number: 1180199-HFBR-1523
Manufacturer Homepage: www.home.agilent.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 1180199-HFBR-1523
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1523
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
5 MBd High Performance Link Transmitter - HFBR-1521ETZ - Broadcom Inc.
Specs
Packaging Type Dual-in-Line Package
Light Source Light Emitting Diode
Data Rate 0.0050 Gbps
View Details
4 suppliers
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details