Infineon Technologies AG Fiber Optics - Fiber Optics - Transmitters - Discrete - SFH756 SFH756

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1095418-SFH756 Categories: Uncategorized Status: Discontinued at Digi-Key Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1095418-SFH756 Categories: Uncategorized Status: Discontinued at Digi-Key Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - SFH756 - 1095418-SFH756 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - SFH756
1095418-SFH756
Fiber Optics - Fiber Optics - Transmitters - Discrete - SFH756 1095418-SFH756
Manufacturer: Infineon Technologies Win Source Part Number: 1095418-SFH756 Categories: Uncategorized Status: Discontinued at Digi-Key Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1095418-SFH756
Categories: Uncategorized
Status: Discontinued at Digi-Key
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 1095418-SFH756
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - SFH756
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
2E10 – 850nm Multi-mode -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Data Rate 7.68E-5 to 0.0960 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details