Broadcom Inc. Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated 1626L3

Description
Win Source Part Number: 1377339-1626L3 Category: Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: 1626 Package: Bulk Product Status: Obsolete Base Product Number: 1626L HTSUS: 8517.69.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: 5A991B5A Data Rate: 11.3Gbps
Request a Quote Datasheet
Description
Win Source Part Number: 1377339-1626L3 Category: Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: 1626 Package: Bulk Product Status: Obsolete Base Product Number: 1626L HTSUS: 8517.69.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: 5A991B5A Data Rate: 11.3Gbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated - 1377339-1626L3 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
1377339-1626L3
Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated 1377339-1626L3
Win Source Part Number: 1377339-1626L3 Category: Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: 1626 Package: Bulk Product Status: Obsolete Base Product Number: 1626L HTSUS: 8517.69.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: 5A991B5A Data Rate: 11.3Gbps

Win Source Part Number: 1377339-1626L3
Category: Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Series: 1626
Package: Bulk
Product Status: Obsolete
Base Product Number: 1626L
HTSUS: 8517.69.0000
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: 5A991B5A
Data Rate: 11.3Gbps

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 1377339-1626L3
Product Name Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Data Rate 11.3 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
SFH756 - 10MBd Transmitter - SP000063802 - Broadcom Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.1000 Gbps
Wavelength 650 nm (6500 Å)
View Details
4 suppliers
2E07 – 850nm Multi-mode -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Data Rate 7.68E-5 to 0.0960 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details