Sharp Microelectronics of the Americas Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FMV51TK0F GP1FMV51TK0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872841-GP1FMV51TK0F Features: Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA Package: Tube Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.6050
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872841-GP1FMV51TK0F Features: Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA Package: Tube Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.6050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FMV51TK0F - 872841-GP1FMV51TK0F - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FMV51TK0F
872841-GP1FMV51TK0F
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FMV51TK0F 872841-GP1FMV51TK0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 872841-GP1FMV51TK0F Features: Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA Package: Tube Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.6050

Manufacturer: Sharp Microelectronics
Win Source Part Number: 872841-GP1FMV51TK0F
Features: Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Package: Tube
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.6050

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 872841-GP1FMV51TK0F
Product Name Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FMV51TK0F
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
2T20 – FOT, ANALOG DATA LINK, ST, 850NM, MM, HI POWERED, 4-20MA -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Wavelength 850 nm (8500 Å)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details