Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR14E4 HFBR14E4

Description
Manufacturer: Broadcom Limited Win Source Part Number: 204774-HFBR14E4 Connector Type: SC Capacitance: 55pF Voltage - DC Reverse (Vr) (Max): 1.8V Forward Voltage: 1.7V Wavelength: 820nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 204774-HFBR14E4 Connector Type: SC Capacitance: 55pF Voltage - DC Reverse (Vr) (Max): 1.8V Forward Voltage: 1.7V Wavelength: 820nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR14E4 - 204774-HFBR14E4 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR14E4
204774-HFBR14E4
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR14E4 204774-HFBR14E4
Manufacturer: Broadcom Limited Win Source Part Number: 204774-HFBR14E4 Connector Type: SC Capacitance: 55pF Voltage - DC Reverse (Vr) (Max): 1.8V Forward Voltage: 1.7V Wavelength: 820nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 204774-HFBR14E4
Connector Type: SC
Capacitance: 55pF
Voltage - DC Reverse (Vr) (Max): 1.8V
Forward Voltage: 1.7V
Wavelength: 820nm
Categories: Optoelectronics
Status: Active
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 204774-HFBR14E4
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR14E4
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details