Agilent Technologies, Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1522 HFBR-1522

Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180198-HFBR-1522 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Fibre Optics, Automotive
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180198-HFBR-1522 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Fibre Optics, Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1522 - 1180198-HFBR-1522 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1522
1180198-HFBR-1522
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1522 1180198-HFBR-1522
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180198-HFBR-1522 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Fibre Optics, Automotive

Manufacturer: Agilent(Hewlett-Packard)
Win Source Part Number: 1180198-HFBR-1522
Manufacturer Homepage: www.home.agilent.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Fibre Optics, Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 1180198-HFBR-1522
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1522
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
12 GHz RF/Fiber Optic Transmitter - MP-5000TX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details