Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 911201-AFBR-77D2SZ
Series: *
Features: Fiber Optic Transmitter with Driver
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
| Win Source Electronics | |
|---|---|
| Product Category | Fiber Optic Transmitters |
| Product Number | 911201-AFBR-77D2SZ |
| Product Name | Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - AFBR-77D2SZ |