Sharp Microelectronics of the Americas Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FSV51TKVF GP1FSV51TKVF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 802312-GP1FSV51TKVF Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 802312-GP1FSV51TKVF Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FSV51TKVF - 802312-GP1FSV51TKVF - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FSV51TKVF
802312-GP1FSV51TKVF
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FSV51TKVF 802312-GP1FSV51TKVF
Manufacturer: Sharp Microelectronics Win Source Part Number: 802312-GP1FSV51TKVF Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 802312-GP1FSV51TKVF
Part Status: Obsolete (End Of Life)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 802312-GP1FSV51TKVF
Product Name Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FSV51TKVF
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
3 GHz RF Analog Fiber Optic Transmitter - MP-2320TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details